FMA1A is a dual digital transistor with integrated bias resistors in an SOT-25 package, designed for inverter, interface, and driver applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. The input resistance is 22 kΩ, with a resistance ratio of 0.8 to 1.2 between the two resistors. The device dissipates up to 300 mW total power, with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C. The transition frequency is 250 MHz at V_CE = -10 V and I_E = 5 mA. The part is supplied in tape and reel packaging with 3000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
TRANS PREBIAS DUAL PNP SMT5 Product overview: FMA1A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMA1A can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 264168-FMA1A
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: 2 PNP - Pre-Biased (Dual) (Emitter Coupled)
Resistor - Base (R1) (Ohms): 22k
Resistor - Emitter Base (R2) (Ohms): 22k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMT5
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 56 @ 5mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | FMA1A | FMA1A | 293-FMA1A | 264168-FMA1A |
| Product Name | PNP+PNP, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | Dual Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMA1A |
| Polarity | PNP | PNP | PNP | PNP; 2 PNP - Pre-Biased (Dual) (Emitter Coupled) |