DTC144ECA is an NPN digital transistor with built-in bias resistors R1 and R2, both rated at 47 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and supports a maximum collector current of 100 mA and a collector-emitter voltage of 50 V. The device operates with an input voltage range of -10 to 40 V, has a power dissipation of 200 mW when mounted on a reference land, and maintains a junction temperature range from -55°C to 150°C.
DTC144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC144ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC144ECA | DTC144ECA |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |