ROHM Semiconductor GmbH NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143ZKA

Description
DTC143ZKA is a digital transistor suitable for inverter, interface and driver applications.
Description
DTC143ZKA is a digital transistor suitable for inverter, interface and driver applications.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143ZKA is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-346 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device features an output saturation voltage of up to 300 mV at 5 mA collector current and a DC current gain of at least 80 at 10 mA collector current. Power dissipation is rated at 200 mW, and the junction temperature range extends to 150 °C. The part complies with RoHS standards.

Datasheet Summary
Powered by GS/AI

The DTC143ZKA is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 47 kΩ) in a SOT-346 package, designed for inverter, interface, and driver applications. It has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The device features an output saturation voltage of up to 300 mV at 5 mA collector current and a DC current gain of at least 80 at 10 mA collector current. Power dissipation is rated at 200 mW, and the junction temperature range extends to 150 °C. The part complies with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143ZKA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143ZKA
NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143ZKA
DTC143ZKA is a digital transistor suitable for inverter, interface and driver applications.

DTC143ZKA is a digital transistor suitable for inverter, interface and driver applications.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC143ZKA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC143ZKA
NPN Digital transistor (with built-in resistors) DTC143ZKA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143ZKA DTC143ZKA
Product Name NPN, SOT-346, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

DC - 25 GHz, 14 Watt, 28 V GaN RF Transistor - TGF2934 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type die
View Details
 - BC807-16LVL - Rochester Electronics
Specs
Polarity PNP
Package Type SOT23
View Details
6 suppliers
CSD13303W1015 N-Channel NexFET? Power MOSFET - CSD13303W1015 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type WLP 1.0x1.5
View Details
7 suppliers
Transistor - 32458908 - Radwell International
Fuji Electric Corp. of America
View Details