ROHM Semiconductor GmbH 1.2V Drive Nch+Pch MOSFET EM6M2

Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Description
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Datasheet
Datasheet Summary
Powered by GS/AI

The EM6M2 is a 20V N-channel and P-channel complementary MOSFET pair in an EMT6 surface-mount package, designed for low-voltage switching applications with 1.2V drive capability. It has a maximum continuous drain current of ±200mA and a power dissipation of 150mW. The N-channel device has a maximum on-resistance of 1.4Ω at 1.5V gate drive, and the P-channel device has a maximum on-resistance of 3.5Ω at -1.5V gate drive. The package measures 1.6mm × 1.2mm × 0.5mm and is supplied in 8000-piece tape reels. The device is rated for an operating junction temperature range of -55°C to +150°C and meets RoHS requirements.

Datasheet Summary
Powered by GS/AI

The EM6M2 is a 20V N-channel and P-channel complementary MOSFET pair in an EMT6 surface-mount package, designed for low-voltage switching applications with 1.2V drive capability. It has a maximum continuous drain current of ±200mA and a power dissipation of 150mW. The N-channel device has a maximum on-resistance of 1.4Ω at 1.5V gate drive, and the P-channel device has a maximum on-resistance of 3.5Ω at -1.5V gate drive. The package measures 1.6mm × 1.2mm × 0.5mm and is supplied in 8000-piece tape reels. The device is rated for an operating junction temperature range of -55°C to +150°C and meets RoHS requirements.

Suppliers

Company
Product
Description
Supplier Links
1.2V Drive Nch+Pch MOSFET - EM6M2 - ROHM Semiconductor GmbH
Willich, Germany
1.2V Drive Nch+Pch MOSFET
EM6M2
1.2V Drive Nch+Pch MOSFET EM6M2
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications. Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
1.2V Drive Nch+Pch MOSFET - EM6M2 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.2V Drive Nch+Pch MOSFET
EM6M2
1.2V Drive Nch+Pch MOSFET EM6M2
Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Complex type MOSFETs(P+N) are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number EM6M2 EM6M2
Product Name 1.2V Drive Nch+Pch MOSFET 1.2V Drive Nch+Pch MOSFET
Polarity N-Channel; P-Channel N-Channel; P-Channel
V(BR)DSS 20 volts 20 volts
IDSS 200 milliamps 200 milliamps
PD 150 milliwatts 150 milliwatts
Unlock Full Specs
to access all available technical data