ROHM Semiconductor GmbH PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMB52

Description
Two DTA044E chips in a EMT6 package.
Description
Two DTA044E chips in a EMT6 package.
Datasheet
Datasheet Summary
Powered by GS/AI

EMB52 is a dual PNP digital transistor with built-in bias resistors in an SOT-563 (EMT6) package, designed for switching, inverter, interface, and driver circuits. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. Power dissipation is rated at 150 mW per device, with each element limited to 120 mW. Input resistance is 47 kΩ, and the DC current gain is a minimum of 80 at -10 V and -5 mA. The junction temperature ranges from -55°C to 150°C, and the device is compatible with automatic mounting systems. The package measures 1.6 mm × 1.6 mm and is supplied on a tape-and-reel with 8 mm tape width and 180 mm reel diameter, in 8000-piece quantities.

Datasheet Summary
Powered by GS/AI

EMB52 is a dual PNP digital transistor with built-in bias resistors in an SOT-563 (EMT6) package, designed for switching, inverter, interface, and driver circuits. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of -50 V. Power dissipation is rated at 150 mW per device, with each element limited to 120 mW. Input resistance is 47 kΩ, and the DC current gain is a minimum of 80 at -10 V and -5 mA. The junction temperature ranges from -55°C to 150°C, and the device is compatible with automatic mounting systems. The package measures 1.6 mm × 1.6 mm and is supplied on a tape-and-reel with 8 mm tape width and 180 mm reel diameter, in 8000-piece quantities.

Suppliers

Company
Product
Description
Supplier Links
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) - EMB52 - ROHM Semiconductor GmbH
Willich, Germany
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor)
EMB52
PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) EMB52
Two DTA044E chips in a EMT6 package.

Two DTA044E chips in a EMT6 package.

Supplier's Site Datasheet
PNP+PNP Digital transistor (with built-in resistors) - EMB52 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
PNP+PNP Digital transistor (with built-in resistors)
EMB52
PNP+PNP Digital transistor (with built-in resistors) EMB52
Two DTA044E chips in a EMT6 package.

Two DTA044E chips in a EMT6 package.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number EMB52 EMB52
Product Name PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) PNP+PNP Digital transistor (with built-in resistors)
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Transistor Type Bipolar RF
Polarity NPN; NPN
Transistor Technology / Material SILICON
View Details
Hard To Find - 7MBR100VN120-50 - 1133780-7MBR100VN120-50 - Win Source Electronics
Specs
Transistor Type IGBT
Package Type SOT3
View Details
2 suppliers
Bipolar Transistors - 154889P - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; SOT-223
View Details