EMG11 is a dual digital transistor with two NPN transistors and built-in bias resistors in an SOT-553 package, designed for inverter, interface, and driver applications. Each transistor has a maximum collector current of 100 mA and a supply voltage rating of 50 V, with a total power dissipation of 150 mW. The input resistance is specified as 2.2 kΩ, and the DC current gain ranges from 80 to infinity. The device operates with a junction temperature up to 150 °C and is rated for storage temperatures from -55 °C to +150 °C. It is supplied in 8 mm wide tape on a 180 mm reel with 8,000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1171919-EMG11
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Emitter common (dual digital transistors) Product overview: EMG11 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-EMG11 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | EMG11 | EMG11 | 1171919-EMG11 | 293-EMG11 |
| Product Name | NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - EMG11 | Dual Bipolar Transistor |
| Polarity | NPN | NPN |