The DTC123EEB is an NPN digital transistor with built-in bias resistors R1 and R2, both rated at 2.2 kΩ, housed in a SOT-416FL package. It supports a maximum collector current of 100 mA and a collector-emitter voltage of 50 V..Power dissipation is rated at 150 mW. The device is designed for inverter, interface, and driver applications, eliminating the need for external input resistors. Its operating junction temperature ranges from -55°C to 150°C. The part meets no specified safety or compliance standards beyond general semiconductor operating limits.
DTC123EEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC123EEB |
| Product Name | NPN, SOT-416FL, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |