ROHM Semiconductor GmbH NPN Digital transistor (AEC-Q101 Qualified) DTC123YUAFRA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

DTC123YUA FRA is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits, housed in an SOT-323 (UMT3) package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and operates with an input voltage range of -5 to 12 V. Junction temperature range is -55 to 150°C.

Datasheet Summary
Powered by GS/AI

DTC123YUA FRA is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits, housed in an SOT-323 (UMT3) package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 200 mW. The device is AEC-Q101 qualified and operates with an input voltage range of -5 to 12 V. Junction temperature range is -55 to 150°C.

Suppliers

Company
Product
Description
Supplier Links
NPN Digital transistor (AEC-Q101 Qualified) - DTC123YUAFRA - ROHM Semiconductor GmbH
Willich, Germany
NPN Digital transistor (AEC-Q101 Qualified)
DTC123YUAFRA
NPN Digital transistor (AEC-Q101 Qualified) DTC123YUAFRA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (Corresponds to AEC-Q101) - DTC123YUAFRA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (Corresponds to AEC-Q101)
DTC123YUAFRA
NPN Digital transistor (Corresponds to AEC-Q101) DTC123YUAFRA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC123YUAFRA DTC123YUAFRA
Product Name NPN Digital transistor (AEC-Q101 Qualified) NPN Digital transistor (Corresponds to AEC-Q101)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065040K4S - Shenzhen Shengyu Electronics Technology Limited
Specs
Transistor Type MOSFET
Package Type TO-247; TO-247-4
View Details
3 suppliers
CSD25483F4 20V , P-Channel FemtoFET?MOSFET - CSD25483F4T - Texas Instruments
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type LGA0.6x1.0
View Details
8 suppliers