ROHM Semiconductor GmbH NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC123JCA

Description
DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Description
DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
Datasheet
Datasheet Summary
Powered by GS/AI

DTC123JCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and features integrated thin-film resistors R1 = 2.2 kΩ and R2 = 47 kΩ, eliminating the need for external input resistors. The device has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. Power dissipation is rated at 200 mW with terminals mounted on a reference land. The junction temperature range is -55 °C to +150 °C. It meets the RoHS standard.

Datasheet Summary
Powered by GS/AI

DTC123JCA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and features integrated thin-film resistors R1 = 2.2 kΩ and R2 = 47 kΩ, eliminating the need for external input resistors. The device has a collector-emitter voltage rating of 50 V and a maximum collector current of 100 mA. Power dissipation is rated at 200 mW with terminals mounted on a reference land. The junction temperature range is -55 °C to +150 °C. It meets the RoHS standard.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC123JCA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC123JCA
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC123JCA
DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) - DTC123JCA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors)
DTC123JCA
NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) DTC123JCA
DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

DTC123JCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC123JCA DTC123JCA
Product Name NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Transistor Technology / Material Si
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1171385-5962-8777801YA - Win Source Electronics
Specs
Transistor Type BJT; Bipolar RF
Package Type SOT3
View Details
3 suppliers
IC OCTAL TRANSPAR LATCH 20-TSSOP - 554-74LVC573APW,118 - Utmel Electronic Limited
Specs
Polarity N-Channel; Non-Inverting
View Details