DTC114YCA HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is packaged in an SOT-23 case and is AEC-Q101 qualified. The device has a collector current rating of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW under standard mounting conditions. Input resistors R1 and R2 are 10 kΩ and 47 kΩ respectively, with a resistance ratio of 4.7. The transistor supports an operating junction temperature range from -55°C to 150°C and features thin-film resistors for stable performance and negative biasing capability.
DTC114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTC114YCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114YCAHZG | DTC114YCAHZG |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN 100mA 50V Digital Transistors (Bias Resistor Built-in Transistors) |
| Polarity | NPN | NPN |