The DTD513ZE3 is an NPN digital transistor with integrated bias resistors in an SOT-416 (EMT3) package, rated for a maximum collector current of 500 mA and supply voltage of 12 V. It features built-in thin-film resistors R1 = 1 kΩ and R2 = 10 kΩ, enabling inverter circuit implementation without external resistors. The device has a maximum power dissipation of 150 mW and operates within a junction temperature range of -55 to 150°C. It is designed for inverter, interface, and driver applications with low VCE(sat) and negative biasing capability. The part meets RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTD513ZE3 |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |