The EMB51 is a dual digital transistor in a SOT-563 package, featuring two PNP transistors with built-in bias resistors. It has a maximum supply voltage of -50V and can handle a collector current of up to -100mA. The input voltage range is from -40V to 10V, with an input resistance of approximately 22kΩ. The device is suitable for various applications, including switching circuits, inverter circuits, interface circuits, and driver circuits. It is designed for automatic mounting with EMT3 machines, and its compact design can reduce mounting costs and area by half. The EMB51 operates effectively at a junction temperature of up to 150°C and has a power dissipation rating of 150mW.
Two DTA024E chips in a EMT6 package.
Two DTA024E chips in a EMT6 package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMB51 | EMB51 |
| Product Name | PNP+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |