The DTC143TE3HZG is an NPN digital transistor with built-in bias resistors, designed for automotive applications and AEC-Q101 qualified. It is packaged in the SOT-416 (EMT3) case and has a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 150 mW. The internal input resistance is 4.7 kΩ, enabling simplified inverter circuit design without external resistors. The device features a collector-emitter saturation voltage of up to 300 mV at 5 mA collector current and 0.25 mA base current, and a DC current gain (hFE) ranging from 100 to 600 at 1 mA collector current. The junction temperature operates from -55 °C to 150 °C.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143TE3HZG |
| Product Name | NPN, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |