DTC113ZEB is an NPN digital transistor with built-in bias resistors (R1 = 1.0 kΩ, R2 = 10 kΩ) in a SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The power dissipation is 150 mW with each terminal mounted on a reference land. The device operates with a junction temperature range up to 150°C and storage temperature from -55°C to +150°C. It meets RoHS compliance and is packaged in 3,000-piece reels with a tape width of 8 mm.
DTC113ZEB is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC113ZEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |