DTC123TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in an SOT-723 (VMT3) case, with a collector-emitter voltage rating of 50 V, a collector current of 100 mA, and a power dissipation of 150 mW. The input resistance is 2.2 kΩ, and the collector-emitter saturation voltage is 300 mV maximum at I_C = 5 mA and I_B = 0.25 mA. The device operates with a junction temperature up to 150 °C and is supplied in 8 mm tape on a 180 mm reel, with 8000 units per reel. It complies with RoHS standards.
DTC123TM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC123TM |
| Product Name | NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |