The DTC123YM is an NPN digital transistor with built-in bias resistors (R1=2.2kΩ, R2=10kΩ) designed for inverter, interface, and driver applications. It is packaged in an SOT-723 case and has a maximum collector current of 100mA and a collector-emitter voltage of 50V. The device operates with a maximum junction temperature of 150°C and a storage temperature range of -55°C to +150°C. It meets the RoHS compliance standard. The SOT-723 package is mounted on a 1.2mm × 1.2mm land pattern and is supplied in 8mm tape with an 180mm reel size, in quantities of 8,000pcs per reel.
DTC123YM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC123YM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |