The FMA4A is a dual digital transistor with built-in bias resistors, packaged in an SOT-25 case, designed for applications such as inverters, interfaces, and drivers. It contains two PNP transistors with a collector-emitter voltage rating of -50 V, a collector current rating of -100 mA, and a total power dissipation of 300 mW. Each transistor element must not exceed 200 mW. The device has a DC current gain (hFE) ranging from 100 to 600 at 1 mA collector current, an input resistance of 7 to 13 kΩ, and a collector-emitter saturation voltage of up to 300 mV. It operates from -55°C to +150°C junction temperature and meets RoHS standards. The package dimensions are specified for surface-mount assembly.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1174702-FMA4A
Manufacturer Homepage: www.rohm.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Sufficient
General purpose (dual digital transistors) Product overview: FMA4A from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-FMA4A can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | FMA4A | FMA4A | 1174702-FMA4A | 293-FMA4A |
| Product Name | PNP+PNP, SOT-25, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+PNP Digital transistor (with built-in resistors) | TRANSISTORS - Transistors (BJT) - Arrays, Pre - Biased - FMA4A | Dual Bipolar Transistor |
| Polarity | PNP | PNP |