DTC014YEB is an NPN digital transistor with built-in bias resistors (R1 = 10 kΩ, R2 = 47 kΩ) in an SOT-416FL package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA, a supply voltage rating of 50 V, and a power dissipation of 150 mW. The device operates with minimal external components by requiring only on/off input conditions. The package dimensions are 1.6 mm × 1.6 mm, and it is supplied in tape and reel packaging with a reel size of 180 mm and 3,000 pieces per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC014YEB | DTC014YEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |