DTA144VCA is a PNP digital transistor with built-in bias resistors R1 = 47 kΩ and R2 = 10 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and operates with a collector-emitter voltage of -50 V and a maximum collector current of -100 mA. The device has a power dissipation of 200 mW when mounted on a reference land and supports a junction temperature range up to 150 °C. It meets RoHS compliance and is available in a 3000-piece reel tape package.
DTA144VCA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA144VCA |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | PNP |