The DTC143TEB is an NPN digital transistor with built-in bias resistors, packaged in the EMT3F surface-mount case, designed for switching, inverter, interface, and driver circuits. It has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is 4.7 kΩ, and the DC current gain ranges from 100 to 600 at 1 mA collector current. The device is RoHS compliant and supports negative input biasing due to isolated thin-film resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143TEB | DTC143TEB |
| Product Name | NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |