The EMD5 is a dual digital transistor in an SOT-563 package, integrating an NPN and a PNP transistor with built-in bias resistors for use in inverters, interfaces, and drivers. The NPN element has a collector current rating of 100 mA and a collector-emitter voltage of 50 V, while the PNP element has a collector current rating of 100 mA and a collector-emitter voltage of -50 V. Total power dissipation is limited to 150 mW, with no more than 120 mW per element. The device supports automatic mounting on EMT3 or UMT3 machines and features independent transistor elements to prevent interference. The package dimensions are 1.6 mm × 1.6 mm as specified for the SOT-563 format.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMD5 | EMD5 |
| Product Name | NPN+PNP, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | PNP+NPN Digital transistor (with built-in resistors) |
| Polarity | NPN; PNP | NPN; PNP |