The DTC043XUB is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in a SOT-323FL package, rated for a collector current of 100 mA and a collector-emitter voltage of 50 V. It has a power dissipation of 200 mW and a junction temperature range of -55°C to +150°C. The device is designed for inverter, interface, and driver applications, enabling circuit simplification by eliminating the need for external input resistors. Its DC current gain is a minimum of 35 at 5 mA output current, and the output saturation voltage is 150 mV maximum at 5 mA output current and 0.5 mA input current.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC043XUB | DTC043XUB |
| Product Name | NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |