DTD123TK is an NPN digital transistor with built-in bias resistors, designed for switching, inverter, and interface circuits. It is packaged in an SOT-346 (SC-59) case and supports a maximum collector-emitter voltage of 40 V and collector current of 500 mA. The transistor has a collector-emitter saturation voltage of up to 0.3 V at a collector current of 50 mA and a DC current gain (hFE) ranging from 100 to 600 at 50 mA. It includes a 2.2 kΩ input resistor and is RoHS compliant. The junction temperature range is -55 °C to 150 °C, with a maximum power dissipation of 200 mW. Complementary PNP type DTB123TK is available.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123TK | DTD123TK |
| Product Name | NPN, SOT-346, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |