DTB123EC is a PNP digital transistor with built-in bias resistors R1 and R2, both 2.2 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 case and supports a maximum collector current of -500 mA and a collector-emitter voltage of -50 V. The device operates with a power dissipation of 200 mW and a junction temperature range up to 150°C. It complies with standard surface-mount assembly practices and is rated for storage temperatures from -55°C to +150°C.
DTB123EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB123EC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123EC | DTB123EC |
| Product Name | PNP, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-50V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |