The DTC043XEB is an NPN digital transistor with built-in bias resistors (R1 = 4.7 kΩ, R2 = 10 kΩ) in a SOT-416FL (EMT3F) package, designed for inverter, interface, and driver applications. It supports a maximum collector current of 100 mA and a supply voltage of 50 V. The power dissipation rating is 150 mW, with a junction temperature range up to 150 °C and a storage temperature range from -55 °C to +150 °C. The device operates with input voltage levels of 2.5 V to turn on and has an output saturation voltage of up to 150 mV at 5 mA collector current. The DC current gain is a minimum of 35 at 5 mA collector current.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC043XEB | DTC043XEB |
| Product Name | NPN, SOT-416FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |