DTB113ZC is a PNP digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage of -50 V, a maximum collector current of -500 mA, and a power dissipation of 200 mW. The input voltage range is -10 V to 5 V, and the junction temperature range is -55°C to 150°C. The DC current gain is 56 minimum at -50 mA collector current. The device is packaged in an SOT-23 tape reel with 3,000 pieces per reel.
DTB113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB113ZC | DTB113ZC |
| Product Name | PNP, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-50V Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |