ROHM Semiconductor GmbH NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC123JCAHZG

Description
DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
Description
DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
Datasheet
Datasheet Summary
Powered by GS/AI

DTC123JCA HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is housed in an SOT-23 package, compliant with AEC-Q101 qualification. The device has a maximum collector current of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW when mounted on a reference land. Input resistance R1 is specified at 2.2 kΩ with a resistance ratio R2/R1 of 21. The part features thin-film bias resistors enabling negative input biasing and simplifying circuit design by eliminating external resistors. A complementary PNP variant is available as DTA123JCA HZG.

Datasheet Summary
Powered by GS/AI

DTC123JCA HZG is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications in automotive systems. It is housed in an SOT-23 package, compliant with AEC-Q101 qualification. The device has a maximum collector current of 100 mA, a collector-emitter voltage rating of 50 V, and a power dissipation of 200 mW when mounted on a reference land. Input resistance R1 is specified at 2.2 kΩ with a resistance ratio R2/R1 of 21. The part features thin-film bias resistors enabling negative input biasing and simplifying circuit design by eliminating external resistors. A complementary PNP variant is available as DTA123JCA HZG.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive - DTC123JCAHZG - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive
DTC123JCAHZG
NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive DTC123JCAHZG
DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

Supplier's Site Datasheet
NPN 100mA 50V Digital transistor (Bias Resistor Built-in transistor) (Corresponds To AEC-Q101) - DTC123JCAHZG - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN 100mA 50V Digital transistor (Bias Resistor Built-in transistor) (Corresponds To AEC-Q101)
DTC123JCAHZG
NPN 100mA 50V Digital transistor (Bias Resistor Built-in transistor) (Corresponds To AEC-Q101) DTC123JCAHZG
DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

DTC123JCAHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC123JCAHZG DTC123JCAHZG
Product Name NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive NPN 100mA 50V Digital transistor (Bias Resistor Built-in transistor) (Corresponds To AEC-Q101)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1697186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type X1-dfn1006
View Details
 - LM5100AMRX/NOPB - Rochester Electronics
Texas Instruments
Specs
Transistor Type MOSFET
Package Type HSOIC8
View Details
50 V, 200 mA PNP general-purpose transistor - 2PB709BRL-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers