The DTB513ZE is a PNP digital transistor with built-in bias resistors in an SOT-416 (EMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of -500 mA and a supply voltage rating of -12 V. The device features an input resistance ratio of R2/R1 between 8 and 12, with R1 valued between 0.7 and 1.3 kΩ. The collector-emitter saturation voltage is specified up to -300 mV at -100 mA output current. The junction temperature rating is 150°C, and the storage temperature range is -55 to +150°C. It is supplied in tape and reel packaging with 3,000 units per reel.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
-500mA / -12V Low VCE (sat) Digital transistors (with built-in resistors) Product overview: DTB513ZE from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -500mA, -12V. Search-friendly keywords include transistor, BJT, switching, amplification, -500mA, -12V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTB513ZE can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1170186-DTB513ZE
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTB513ZE | DTB513ZE | 293-DTB513ZE | 1170186-DTB513ZE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) | -500mA -12V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTB513ZE |
| Polarity | PNP | PNP |