The DTB543ZE is a PNP digital transistor with built-in bias resistors in an SOT-416 package, designed for inverter, interface, and driver applications. It has a maximum collector current of -500 mA and a supply voltage rating of -12 V. The device features input resistance R1 of 4.7 kΩ and R2 of 47 kΩ, with a resistance ratio of R2/R1 of 10. It operates with a junction temperature up to 150 °C and dissipates up to 150 mW. The transistor includes thin-film resistors for reduced parasitic effects and supports DC current gain of at least 140 at -100 mA output current.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB543ZE | DTB543ZE |
| Product Name | PNP, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | PNP Digital transistor (with built-in resistors) |
| Polarity | PNP | PNP |