The DTC124XE3HZG is an NPN digital transistor with built-in bias resistors (R1 = 22 kΩ, R2 = 47 kΩ) designed for inverter, interface, and driver applications. It is packaged in the SOT-416 (EMT3) case and rated for a maximum collector current of 100 mA and collector-emitter voltage of 50 V. The device operates with a maximum power dissipation of 150 mW and a junction temperature of up to 150 °C. It is AEC-Q101 qualified for automotive use. The transition frequency is 250 MHz, and the DC current gain is at least 68 at I_C = 5 mA. Input current is 360 μA at V_IN = 5 V, and output saturation voltage is 100 to 300 mV at I_O = 10 mA and I_I = 0.5 mA.
This is the standard product of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC124XE3HZG |
| Product Name | NPN, SOT-416, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |