The EMX52 is a dual NPN transistor package in SOT-563, containing two independent 2SCR523 transistors for switch and LED driver applications. Each transistor has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation limit of 150 mW per element. The package measures 1.6 mm × 1.6 mm, with tape reel packaging of 8 mm width and 8000 units per reel. Junction temperature ranges from -55°C to +150°C.
Two 2SCR523 chips in one package.
Two 2SCR523 chips in one package.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMX52 | EMX52 |
| Product Name | NPN+NPN, SOT-563, Driver Transistor | NPN+NPN Driver Transistor |
| Polarity | NPN | NPN |