DTC115ECA is an NPN digital transistor with built-in bias resistors R1 and R2, both 100kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-23 package and has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. The device operates with an input voltage range of -10V to 40V and dissipates up to 200mW when each terminal is mounted on a reference land. It meets RoHS compliance and is rated for junction temperatures up to 150°C and storage temperatures from -55°C to +150°C.
DTC115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTC115ECA is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC115ECA | DTC115ECA |
| Product Name | NPN, SOT-23, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN 100mA 50V Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN | NPN |