ROHM Semiconductor GmbH NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124TUA

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC124TUA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and supports a collector-emitter voltage of 50 V and a collector current of 100 mA. The built-in input resistor is rated at 22 kΩ, enabling simplified circuit design without external resistors. The device has a collector-emitter saturation voltage of up to 300 mV at 5 mA collector current and 0.5 mA base current, and a DC current gain (hFE) ranging from 100 to 600. It operates with a junction temperature of up to 150 °C and a storage temperature range of -55 °C to +150 °C. The transistor meets RoHS standards and is compatible with the complementary DTA124T PNP series.

Datasheet Summary
Powered by GS/AI

The DTC124TUA is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) case and supports a collector-emitter voltage of 50 V and a collector current of 100 mA. The built-in input resistor is rated at 22 kΩ, enabling simplified circuit design without external resistors. The device has a collector-emitter saturation voltage of up to 300 mV at 5 mA collector current and 0.5 mA base current, and a DC current gain (hFE) ranging from 100 to 600. It operates with a junction temperature of up to 150 °C and a storage temperature range of -55 °C to +150 °C. The transistor meets RoHS standards and is compatible with the complementary DTA124T PNP series.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC124TUA - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC124TUA
NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC124TUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC124TUA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC124TUA
NPN Digital transistor (with built-in resistors) DTC124TUA
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC124TUA DTC124TUA
Product Name NPN, SOT-323, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220640 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT26; Sot-26
View Details
502A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E502 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers
PNP/PNP general purpose double transistors - BC807DS-QX - Nexperia B.V.
Specs
Package Type SOT457 SOT457
View Details
2 suppliers