DTC144VM is an NPN digital transistor with built-in bias resistors (R1 = 47 kΩ, R2 = 10 kΩ) designed for inverter, interface, and driver applications. It is packaged in the SOT-723 (VMT3) case, supports a maximum collector current of 100 mA and collector-emitter voltage of 50 V, and has a power dissipation rating of 150 mW. The device operates with a junction temperature range of -55°C to 150°C and features an input current of up to 160 μA at 5 V input voltage. Output saturation voltage is specified at 100 to 300 mV with 10 mA output current and 0.5 mA input current. Its DC current gain is 33 minimum at 5 V and 5 mA output.
DTC144VM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC144VM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) |
| Polarity | NPN |