DTD113ZC is an NPN digital transistor with built-in bias resistors (R1 = 1 kΩ, R2 = 10 kΩ) for use in inverter, interface, and driver circuits, packaged in an SOT-23 case. It has a maximum collector current of 500 mA and a collector-emitter voltage rating of 50 V, with a power dissipation of 200 mW. The device operates with a junction temperature range of -55°C to 150°C and features a DC current gain of at least 82 at 50 mA output current. Complementary PNP type DTB113ZC is available.
DTD113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTD113ZC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD113ZC | DTD113ZC |
| Product Name | NPN, SOT-23, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | 500mA/50V Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |