The DTC023JM is an NPN digital transistor with built-in bias resistors (R1 = 2.2 kΩ, R2 = 47 kΩ) in a SOT-723 (VMT3) package, designed for inverter, interface, and driver applications. It has a collector current rating of 100 mA and a collector-emitter voltage rating of 50 V. The device dissipates up to 150 mW and operates with a maximum junction temperature of 150 °C. It complies with AEC-Q200 and RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
NPN 100mA 50V Digital Transistor Product overview: DTC023JM from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 100mA, 50V, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-DTC023JM can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 822140-DTC023JM
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | DTC023JM | DTC023JM | 293-DTC023JM | 822140-DTC023JM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) | 100mA 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTC023JM |
| Polarity | NPN | NPN |