DTA143XU3HZG is a PNP digital transistor with built-in bias resistors R1 = 4.7 kΩ and R2 = 10 kΩ, designed for inverter, interface, and driver applications. It is packaged in an SOT-323 (UMT3) casing, rated for a collector current of -100 mA and a collector-emitter voltage of -50 V, with a maximum power dissipation of 200 mW. The device is AEC-Q101 qualified for automotive use and operates with a junction temperature range of -55°C to 150°C.
DTA143XU3HZG is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors. This is a high-reliability product of automotive grade qualified to AEC-Q101.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTA143XU3HZG |
| Product Name | PNP, SOT-323, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | PNP |