The DTD543XM is a 500mA/12V NPN digital transistor with built-in bias resistors in an SOT-723 package, designed for inverter, interface, and driver applications. It features a collector current rating of 500mA, a supply voltage of 12V, and a power dissipation of 150mW. The device includes a 4.7kΩ input resistor (R1) and a 10kΩ resistor (R2), enabling simplified circuit design without external resistors. The package dimensions and tape specifications are defined for 180mm reel size and 8mm tape width with 8000 pieces per reel. It operates with a junction temperature up to 150°C and complies with RoHS standards.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD543XM | DTD543XM |
| Product Name | NPN, SOT-723, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |