The DTD123TC HZG is an NPN digital transistor with a built-in 2.2kΩ input resistor, packaged in SOT-23, designed for inverter, interface, and driver applications in automotive systems. It has a collector-emitter voltage rating of 40V and a collector current rating of 500mA. The device is AEC-Q101 qualified and operates with a junction temperature up to 150°C. The built-in resistor eliminates the need for external biasing components, simplifying circuit design.
DTD123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
DTD123TCHZG is the high reliability Automotive transistor, suitable for inverter and interface, driver.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTD123TCHZG | DTD123TCHZG |
| Product Name | NPN, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | 500mA/40V Digital transistor (with built-in resistor) |
| Polarity | NPN | NPN |