ROHM Semiconductor GmbH NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XUB

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC143XUB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the UMT3F surface-mount case, measuring 2.0mm × 2.1mm. The device has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. Power dissipation is rated at 200mW. The input resistance R1 is 4.7kΩ with a resistance ratio R2/R1 of 2.1. It operates with a junction temperature up to 150°C and storage temperature from -55°C to +150°C. Complementary PNP types are available in the DTA143X series.

Datasheet Summary
Powered by GS/AI

The DTC143XUB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in the UMT3F surface-mount case, measuring 2.0mm × 2.1mm. The device has a maximum collector current of 100mA and a collector-emitter voltage rating of 50V. Power dissipation is rated at 200mW. The input resistance R1 is 4.7kΩ with a resistance ratio R2/R1 of 2.1. It operates with a junction temperature up to 150°C and storage temperature from -55°C to +150°C. Complementary PNP types are available in the DTA143X series.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC143XUB - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC143XUB
NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) DTC143XUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC143XUB - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC143XUB
NPN Digital transistor (with built-in resistors) DTC143XUB
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC143XUB DTC143XUB
Product Name NPN, SOT-323FL, R1≠R2 Leak Absorption Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - 20N65C3 - 151149-20N65C3 - Win Source Electronics
Specs
Transistor Type MOSFET
Polarity N-Channel; N-Channel
Package Type TO-220; SOT3; PG-TO220-3-1
View Details
2 suppliers
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD810024SCLI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC16
View Details
3 suppliers
300 Watt, 48 Volt, 1.8-2.2 GHz GaN RF Power Transistor - QPD2194 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI400
View Details