ROHM Semiconductor GmbH NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114TM

Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Description
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
Datasheet
Datasheet Summary
Powered by GS/AI

The DTC114TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in a SOT-723 case measuring 1.2 mm × 1.2 mm. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is between 7 kΩ and 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at I_C = 10 mA and I_B = 1 mA. The junction temperature range is -55°C to +150°C. It meets RoHS standards. Complementary PNP types are available in the DTA114T series.

Datasheet Summary
Powered by GS/AI

The DTC114TM is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver circuits. It is packaged in a SOT-723 case measuring 1.2 mm × 1.2 mm. The device has a collector-emitter voltage rating of 50 V, a collector current rating of 100 mA, and a power dissipation of 150 mW. The input resistance is between 7 kΩ and 13 kΩ, and the collector-emitter saturation voltage is up to 300 mV at I_C = 10 mA and I_B = 1 mA. The junction temperature range is -55°C to +150°C. It meets RoHS standards. Complementary PNP types are available in the DTA114T series.

Suppliers

Company
Product
Description
Supplier Links
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) - DTC114TM - ROHM Semiconductor GmbH
Willich, Germany
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor)
DTC114TM
NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) DTC114TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet
NPN Digital transistor (with built-in resistors) - DTC114TM - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
NPN Digital transistor (with built-in resistors)
DTC114TM
NPN Digital transistor (with built-in resistors) DTC114TM
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH ROHM Semiconductor USA, LLC
Product Category Transistors Transistors
Product Number DTC114TM DTC114TM
Product Name NPN, SOT-723, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) NPN Digital transistor (with built-in resistors)
Polarity NPN NPN
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT323; Sot-323 (sc-70)
View Details
Transistor - 26175858 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PNP general-purpose transistor - 2PA1576S-QX - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT323; SOT323 SOT323
View Details
2 suppliers