The EMH10 is a dual NPN digital transistor with built-in bias resistors in an SOT-563 package, designed for use in inverter, interface, and driver applications. Each transistor element has a maximum collector current of 100 mA and a supply voltage rating of 50 V. The package supports automatic mounting and reduces mounting area and cost. The device meets a total power dissipation limit of 150 mW, with no more than 120 mW per element. Junction temperature range is -55 °C to 150 °C. The input resistance is specified at 2.2 kΩ, with a resistance ratio of 21 between the two resistors. The part is packaged in 8 mm tape on a 180 mm reel with 8,000 units per reel.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMH10 | EMH10 |
| Product Name | NPN+NPN, SOT-563, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |