The DTC143EE3HZG is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7kΩ) for use in inverter, interface, and driver circuits. It is packaged in an SOT-416 (EMT3) case and rated for a maximum collector current of 100mA and collector-emitter voltage of 50V. The device consumes 150mW of power and operates with a junction temperature up to 150°C. It is AEC-Q101 qualified for automotive applications.
Automotive Digital Transistors
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Transistors |
| Product Number | DTC143EE3HZG |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive |
| Polarity | NPN |