The EMY1 is a dual transistor device integrating a PNP and NPN transistor with common emitters in an SOT-553 package. It is designed for general purpose small signal amplification. The PNP transistor has a collector-emitter voltage rating of -50 V and a collector current of -150 mA, while the NPN transistor has a collector-emitter voltage rating of 50 V and a collector current of 150 mA. Total power dissipation is limited to 150 mW. The device supports automatic mounting and meets RoHS compliance. Junction temperature ranges from -55°C to +150°C.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
TRANS NPN/PNP 50V 0.15A 5EMT Product overview: EMY1 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.15A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.15A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-EMY1 can be used for catalog matching and distributor lookup.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | EMY1 | EMY1 | 277-EMY1 |
| Product Name | NPN+PNP, SOT-553, General Purpose Amplification Transistor | PNP+NPN General Purpose Amplification Transistor | 50V 0.15A Bipolar Transistor |
| Polarity | NPN; PNP | NPN; PNP | NPN; PNP |
| Package Type | EMT5 | SOT-553 | Reel - TR |
| Transistor Grade / Operating Range | Commercial | Commercial |