The DTC043TEB is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is packaged in an SOT-416FL (EMT3F) case and has a collector-emitter voltage rating of 50 V and a collector current rating of 100 mA. The internal input resistance is 4.7 kΩ. It dissipates up to 150 mW and operates with a junction temperature range up to 150 °C. The device is taped for reeling in 3000-unit packs with 8 mm tape width. It meets the RoHS standard.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC043TEB | DTC043TEB |
| Product Name | NPN, SOT-416FL, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |