DTC143EM is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) designed for inverter, interface, and driver applications. It is packaged in a VMT3 (SOT-723) case with dimensions of 1.2 mm × 1.2 mm. The device has a maximum collector current of 100 mA and a collector-emitter voltage rating of 50 V. Maximum power dissipation is 150 mW. It operates with a junction temperature range up to 150°C and storage temperature from -55°C to +150°C. The transistor meets RoHS compliance and is supplied in tape and reel packaging with 8 mm tape width and 180 mm reel size, in 8000-piece units.
DTC143EM is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143EM | DTC143EM |
| Product Name | NPN, SOT-723, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |