The EMG4 is a dual NPN digital transistor with built-in bias resistors in an SOT-553 package, designed for applications such as inverters, interfaces, and drivers. Each transistor has a collector-emitter voltage rating of 50 V and a collector current of 100 mA, with a total power dissipation of 150 mW. The device features an input resistance of 7 to 13 kΩ and a DC current gain ranging from 100 to 600. The SOT-553 package measures 1.6 mm × 1.6 mm, enabling high-density mounting with reduced board area. The part meets the AEC-Q200 standard for automotive applications and is RoHS compliant.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillators, driver ICs and so forth.
Devices integrating two transistors are available in ultra-compact packages, suitable for various applications such as pre-amplifier differential amplification circuits, high-frequency oscillattors, driver ICs and so forth.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | EMG4 | EMG4 |
| Product Name | NPN+NPN, SOT-553, Dual Digital Transistor (Bias Resistor Built-in Transistor) | NPN+NPN Digital transistor(with built-in resistors) |
| Polarity | NPN | NPN |