The DTC143EE FRA is an NPN digital transistor with built-in bias resistors (R1 = R2 = 4.7 kΩ) in an SOT-416 (EMT3) package, designed for automotive applications and AEC-Q101 qualified. It has a collector current rating of 100 mA and a maximum collector-emitter voltage of 50 V. Power dissipation is rated at 150 mW, with a junction temperature range of -55 °C to +150 °C. The device enables simple inverter circuit design by eliminating the need for external input resistors.
Automotive Digital Transistors
Automotive Digital Transistors
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC143EEFRA | DTC143EEFRA |
| Product Name | NPN, SOT-416, R1=R2 Potential Divider Type Digital Transistor (Bias Resistor Built-in Transistor) for automotive | NPN Digital transistor (Corresponds to AEC-Q101) |
| Polarity | NPN | NPN |