The DTC114TE is an NPN digital transistor with built-in bias resistors, designed for inverter, interface, and driver applications. It is housed in an SOT-416 package, measures 1616 mm, and supports a collector-emitter voltage of 50 V and a collector current of 100 mA. The input resistance is 10 kΩ, and the collector-emitter saturation voltage is 300 mV at 10 mA collector current and 1 mA base current. The junction temperature range is -55°C to +150°C, and the device meets RoHS compliance.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
These are the standard products of "digital transistors" which ROHM invented and marketed first in the world.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTC114TE | DTC114TE |
| Product Name | NPN, SOT-416, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | NPN Digital transistor (with built-in resistors) |
| Polarity | NPN | NPN |