DTB123TC is a PNP digital transistor with built-in bias resistor (R1 = 2.2 kΩ) in an SOT-23 package, designed for inverter, interface, and driver applications. It has a collector-emitter voltage rating of -40 V, a collector current rating of -500 mA, and a power dissipation of 200 mW. The device features a DC current gain (hFE) of 100 to 600 at -50 mA collector current and a collector-emitter saturation voltage of -300 mV max. The transition frequency is 200 MHz. The part is available in a 3,000-unit tape and reel packaging with an 8 mm tape width. It meets RoHS and AEC-Q200 criteria. Complementary NPN type DTD123TC is available.
DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
DTB123TC is an digital transistor (Resistor built-in type transistor). Built-in bias resistors enable the configuration of an inverter circuit without connecting external input resistors.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Transistors | Transistors |
| Product Number | DTB123TC | DTB123TC |
| Product Name | PNP, SOT-23, R1 Alone Type Digital Transistor (Bias Resistor Built-in Transistor) | -500mA/-40V Digital transistor (with built-in resistor) |
| Polarity | PNP | PNP |